The PC782 series is an automotive plug-in micro ISO relay with PCB mounting, offering 1A and 1C contact forms. It operates from -40°C to 125°C and has a contact rating of 35A at 14VDC (1A) and 30A at 14VDC (1C NO). Maximum switching voltage is 48VDC, power consumption is 1.5W for 1C contacts, and contact material is AgSnO2. Initial contact resistance is 50 mΩ max, with 1 x 10^5 electrical operations. Solderability withstands 260°C for 5 seconds. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. Terminal strength is 4N for PCB terminals. The PC782-1C-P-6C-X variant has a 6VDC coil, dust cover, and RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-6C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |