The PC782 is an automotive plug-in micro ISO PCB relay with a 1C contact form, designed for printed circuit board mounting. It measures 26.00 mm × 23.00 mm × 15.50 mm and operates from -40°C to 125°C. The relay has a 24VDC coil with a power consumption of 1.5 W, a maximum switching voltage of 48 VDC, and a contact rating of 30A at 14VDC or 15A at 28VDC for the normally open contact, 25A at 14VDC or 10A at 28VDC for the normally closed contact. It features an internal diode and a sealed enclosure. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Shock resistance is 100 m/s² for 11 ms, and vibration resistance is 10-40 Hz at 2.7 mm double amplitude.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |