The PC782 series is an automotive plug-in micro relay with a PCB mounting option, designed for switching applications up to 35 A at 48 VDC. It features a 1C contact form, AgSnO2 contacts, and a sealed enclosure. The relay operates from -40°C to 125°C with a coil power of 1.5 W for the 1C variant. For the 12 VDC coil, the pickup voltage is 8.4 VDC and release voltage is 1.2 VDC, with an operate time of 10 ms and release time of 7 ms. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. It meets insulation resistance of 100 MΩ min. at 500 VDC and dielectric strength of 1000 Vrms between coil and contacts. The contact resistance is 50 mΩ max. and mechanical life is 1 × 10^7 operations. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-12S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |