The PC782 is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, designed for printed circuit board mounting. It supports a maximum switching voltage of 48 VDC and a continuous current of 35 A, with contact ratings of 35 A at 14 VDC for SPST NO. The relay operates from -40°C to 125°C, uses PCB terminals, and has dimensions of 26.00 mm × 23.00 mm × 15.50 mm. It includes an internal resistor option and is RoHS compliant. Contact material is AgSnO₂, with an initial resistance of 50 mΩ max. Coil power is 1.2 W for 1A contacts, pick-up voltage is 4.2 VDC, release voltage is 0.60 VDC, operate time is 10 ms, and release time is 7 ms. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-6S1-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |