The PC782 series is an automotive micro plug-in relay for PCB mounting, available in 1A and 1C contact forms, with a maximum switching voltage of 48 VDC and contact ratings up to 35 A at 14 VDC resistive load. Operates from -40°C to 125°C and has an operating coil power of 1.2 W for 1A forms. The PCB mounting version has terminal strength of 4 N, solderability to 260°C for 5 seconds, and an initial contact resistance of 50 mΩ max. Contact material is AgSnO₂. Includes optional resistor or diode across the coil. Measures 26.0 mm x 23.0 mm x 15.5 mm. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-48C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |