The PC782 series is an automotive plug-in micro relay with a PCB mounting style, available in 1A (SPST NO) or 1C (SPDT) contact forms. This part has a 24VDC coil, a sealed enclosure, and a PCB termination. It operates from -40°C to 125°C with a maximum switching voltage of 48VDC and contacts rated at 35A at 14VDC resistive load. The coil power consumption is 1.2W for the 1A contact form. Contact material is AgSnO2. Dimensions are 26.0 mm × 23.0 mm × 15.5 mm. It meets a dielectric strength of 1000 Vrms between coil and contacts and has an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |