The PC782 is an automotive plug-in micro relay with a PCB mounting style and a 1A contact form, designed for switching up to 35 A at 48 VDC resistive loads. It operates from -40°C to 125°C and features a 12 VDC coil with 1.2 W power consumption. The relay is process sealed, with initial contact resistance of 50 mΩ max, and contacts made of AgSnO₂. Physical dimensions are 26.0 mm × 23.0 mm × 15.5 mm. It meets a dielectric strength of 1000 Vrms between coil and contacts and has a mechanical service life of 10⁷ operations. Solderability complies with 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-12S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |