Picker Components Automotive Relays PC782-1A-6S1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive plug-in micro ISO PCB relay for 6VDC coil voltage, with 1A contact form, sealed enclosure, and RoHS compliance. Designed for PCB mounting, it supports 35A at 14VDC resistive load and 15A at 28VDC resistive load, with a maximum switching voltage of 48VDC and power consumption of 1.2W. Operating temperature range is -40°C to 125°C. Dimensions are 26.00mm x 23.00mm x 15.50mm. Contact material is AgSnO₂, with initial contact resistance of 50mΩ max. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations. Solderability is rated at 260°C for 5s ± 0.5s. Weight is 18.5g.

Datasheet Summary
Powered by GS/AI

Automotive plug-in micro ISO PCB relay for 6VDC coil voltage, with 1A contact form, sealed enclosure, and RoHS compliance. Designed for PCB mounting, it supports 35A at 14VDC resistive load and 15A at 28VDC resistive load, with a maximum switching voltage of 48VDC and power consumption of 1.2W. Operating temperature range is -40°C to 125°C. Dimensions are 26.00mm x 23.00mm x 15.50mm. Contact material is AgSnO₂, with initial contact resistance of 50mΩ max. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations. Solderability is rated at 260°C for 5s ± 0.5s. Weight is 18.5g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1A-6S1-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1A-6S1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.2453C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers