The PC782 is an automotive plug-in micro relay designed for PCB or quick-connect mounting, available in 1A (SPST NO) and 1C (SPDT) contact forms. This variant supports a 48VDC coil with 1.2W power consumption, features a resistor across the coil, and is flux-tight sealed. It operates from -40°C to 125°C with a maximum switching voltage of 48VDC and contact rating of 35A at 14VDC resistive load. Initial contact resistance is 50 mΩ max., and it meets mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm with PC or QC terminals. Contacts are AgSnO₂. Rated insulation resistance is 100 MΩ at 500 VDC and dielectric strength is 1000 Vrms between coil and contacts. Solderability is 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-48S1-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |