The PC782 series is an automotive plug-in micro ISO PCB relay with SPST normally open (1A) or SPDT (1C) contact forms, designed for printed circuit board or plug-in mounting. It operates at temperatures from -40°C to 125°C and has a contact rating of 35A at 14VDC resistive load or 15A at 28VDC resistive load. The relay features an AgSnO2 contact material, maximum switching voltage of 48VDC, and coil power consumption of 1.2W for 1A contacts. The part includes an internal diode for coil suppression and is flux tight, preventing solder flux ingress during automated soldering. Dimensions are 26.00mm x 23.00mm x 15.50mm. The relay meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-24S1-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |