The PC782 is an automotive plug-in micro ISO PCB relay with a 1A contact form, designed for board mounting or plug-in use. It measures 26.00 mm × 23.00 mm × 15.50 mm and operates from -40°C to 125°C. The relay has a 12VDC coil with a power consumption of 1.2 W, a pick-up voltage of 8.4 VDC, and a release voltage of 1.2 VDC. Contact ratings are 35 A at 14 VDC and 15 A at 28 VDC for resistive loads, with a maximum switching voltage of 48 VDC and switching power of 350 W. The contacts are made of AgSnO₂, with an initial contact resistance of 50 mΩ max. The relay is RoHS compliant and features a dust cover enclosure. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |