The PC730 is a 30 amp, two-pole power relay with contact forms 2A or 2C, designed for general purpose switching up to 30 A at 277 VAC and 1.5 hp loads. It features ¼ inch male quick connect terminals or PCB pin termination, with side flange, top flange, or PC mounting options. The relay has a coil power consumption of 4.0 VA for 240 VAC operation, a dielectric strength of 1500 Vrms between contacts, and an operating temperature range of -40°C to 85°C. Contact material is AgCdO, with an initial contact resistance of 100 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load. Dimensions are 69.7 mm × 50.8 mm × 42.0 mm. It meets UL/cUL ratings for general purpose applications.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-P-240A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |