Picker Components General Purpose Relays PC730-2C-P-208A

Description
Mounting Type: Panel Mount, Coil Voltage: 208VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 166.4 VAC, Must Release Voltage: 62.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 208VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 166.4 VAC, Must Release Voltage: 62.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC730 series is a 30 amp power relay with a 2C (DPDT) contact configuration and PCB pin termination, designed for general purpose switching applications. It features 1/4 inch male quick connect terminals, a maximum switching voltage of 300 VAC and 36 VDC, and a resistive load capacity of 30 A at 250 VAC. The relay has a coil power rating of 4.0 VA for 208 VAC operation, with a must-operate voltage of 166.4 VAC and a must-release voltage of 62.4 VAC. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The contact material is AgCdO, and the insulation is rated Class B. The case supports PC mounting with dimensions of 69.7 mm × 42.0 mm × 50.8 mm and weighs 70 g. It complies with UL/cUL standards for general purpose use and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC730 series is a 30 amp power relay with a 2C (DPDT) contact configuration and PCB pin termination, designed for general purpose switching applications. It features 1/4 inch male quick connect terminals, a maximum switching voltage of 300 VAC and 36 VDC, and a resistive load capacity of 30 A at 250 VAC. The relay has a coil power rating of 4.0 VA for 208 VAC operation, with a must-operate voltage of 166.4 VAC and a must-release voltage of 62.4 VAC. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The contact material is AgCdO, and the insulation is rated Class B. The case supports PC mounting with dimensions of 69.7 mm × 42.0 mm × 50.8 mm and weighs 70 g. It complies with UL/cUL standards for general purpose use and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC730-2C-P-208A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC730-2C-P-208A
General Purpose Relays 2500-PC730-2C-P-208A
Mounting Type: Panel Mount, Coil Voltage: 208VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 166.4 VAC, Must Release Voltage: 62.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Mounting Type: Panel Mount, Coil Voltage: 208VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 166.4 VAC, Must Release Voltage: 62.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC730-2C-P-208A
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
Relay module - 859-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers