The PC730 series is a 30 amp power relay with a 2C (DPDT) contact configuration, side flange mounting, and 277VAC coil voltage. It features 1/4 inch male quick connect terminals, AgCdO contacts, and a coil power consumption of 4 VA. The relay is rated for 30 A at 277 VAC, with a maximum switching voltage of 300 VAC and 36 VDC. Operating temperature ranges from -40°C to 85°C, and it meets UL and cUL ratings for general purpose applications. Dimensions are 69.7 mm x 51.5 mm x 42.0 mm, with a weight of 70 g.
Mounting Type: Side Flange, Coil Voltage: 277VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-C1-277A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |