The PC730 series is a 30 amp power relay with a 2A or 2C contact configuration, rated for 30 A continuous current and switching up to 7500 VA at 300 VAC or 36 VDC. It features ¼ inch male quick connect terminals or PC pins, operates on 48 VAC coil voltage with 4.0 VA power consumption, and supports mounting via PC pins. The relay has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500 Vrms between contacts, and 2500 Vrms between coil and contacts. Contacts are made of AgCdO with initial resistance of 100 mΩ max, and mechanical life is 1 × 10^7 operations. The case dimensions are 69.7 × 42.0 × 50.8 mm, and the weight is 70 g. The PC730-2A-P-48A variant includes PC pin termination and a 48 VAC coil.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-P-48A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |