Picker Components General Purpose Relays PC730-2A-P-24A

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC730 series is a 30 amp power relay with a 2A or 2C contact configuration, designed for general-purpose switching. It features ¼ inch male quick connect terminals or PCB pins, with a maximum continuous current rating of 30 A and a maximum switching voltage of 277 VAC. The relay has a coil power consumption of 4.0 VA for AC operation and supports a coil voltage of 24 VAC. It operates from -40°C to 85°C, with a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts. The contact material is AgCdO, and the device is available in PCB pin mounting with dimensions of 69.7 mm x 42.0 mm x 50.8 mm. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under resistive load.

Datasheet Summary
Powered by GS/AI

The PC730 series is a 30 amp power relay with a 2A or 2C contact configuration, designed for general-purpose switching. It features ¼ inch male quick connect terminals or PCB pins, with a maximum continuous current rating of 30 A and a maximum switching voltage of 277 VAC. The relay has a coil power consumption of 4.0 VA for AC operation and supports a coil voltage of 24 VAC. It operates from -40°C to 85°C, with a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts. The contact material is AgCdO, and the device is available in PCB pin mounting with dimensions of 69.7 mm x 42.0 mm x 50.8 mm. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under resistive load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC730-2A-P-24A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC730-2A-P-24A
General Purpose Relays 2500-PC730-2A-P-24A
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC730-2A-P-24A
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393139-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0653S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers