The PC730 series is a 30 A general-purpose power relay with a 2A or 2C contact configuration, designed for AC/DC circuit switching. It features ¼ inch male quick connect terminals and supports side flange, top flange, or PC mounting. The relay has a coil power rating of 4.0 VA for 48 VAC and must operate at 38.4 VAC with a must release voltage of 14.4 VAC. It operates from -40°C to 85°C, withstands 1500 Vrms dielectric strength between contacts, and delivers a maximum switching power of 7500 VA. The contact material is AgCdO, and mechanical life is rated at 1×10^7 operations. Physical dimensions are 69.7 mm × 42.0 mm × 40.0 mm, with a weight of 70 g.
Mounting Type: Side Flange, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C1-48A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |