Picker Components Picker PC7150-1C-C2-24C-N-X 75A Maxi ISO Relay, 24VDC, SPDT PC7150-1C-C2-24C-N-X

Description
Picker Components PC7150-1C-C2-24C-N-X Maxi ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Dust cover enclosure included Contact switching capacity up to 300A Available with diodes and/or resistors Metal mounting brackets included Lead free and RoHS compliant Ignition Protected | SAE J1171 High current switching capability
Request a Quote Datasheet
Description
Picker Components PC7150-1C-C2-24C-N-X Maxi ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Dust cover enclosure included Contact switching capacity up to 300A Available with diodes and/or resistors Metal mounting brackets included Lead free and RoHS compliant Ignition Protected | SAE J1171 High current switching capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC7150-1C-C2-24C-N-X 75A Maxi ISO Relay, 24VDC, SPDT - 75673 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC7150-1C-C2-24C-N-X 75A Maxi ISO Relay, 24VDC, SPDT
75673
Picker PC7150-1C-C2-24C-N-X 75A Maxi ISO Relay, 24VDC, SPDT 75673
Picker Components PC7150-1C-C2-24C-N-X Maxi ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Dust cover enclosure included Contact switching capacity up to 300A Available with diodes and/or resistors Metal mounting brackets included Lead free and RoHS compliant Ignition Protected | SAE J1171 High current switching capability
  • Picker Components PC7150-1C-C2-24C-N-X Maxi ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Dust cover enclosure included
  • Contact switching capacity up to 300A
  • Available with diodes and/or resistors
  • Metal mounting brackets included
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171
  • High current switching capability
Supplier's Site Datasheet
Automotive Relays 2500-PC7150-1C-C2-24C-N-X
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75673 2500-PC7150-1C-C2-24C-N-X
Product Name Picker PC7150-1C-C2-24C-N-X 75A Maxi ISO Relay, 24VDC, SPDT Automotive Relays
Mounting Bracket (Flange) Mount;

Bracket Mount

Bracket (Flange) Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Electromechanical Relays & Contactors - 1-1414632-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
View Details