The PC7150 series is an automotive maxi ISO relay designed for high-current switching applications, with a continuous current rating of 150 A at 25°C and a switching capacity up to 450 A for 3 seconds at maximum 10% duty cycle. It features a PCB pin mounting style, operates at 24 VDC coil voltage, and includes an internal diode for coil suppression. The relay has a contact form of 1A (SPST-NO), with a maximum switching voltage of 75 VDC and a contact material of AgSnO₂. Operating temperature ranges from -40°C to 125°C, and the device meets UL-94-V0 flammability requirements and FMVSS 302 standards. Weight is 60 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1A-P-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |