The PC673-2A-TF-220DT is a 30-amp DPST NO power relay with flange mounting and a 220VDC coil, featuring a test button and screw terminals. It has a contact rating of 25A at 277VAC for resistive loads and 1.5 HP at 120VAC for inductive loads, with a maximum switching power of 6925 VA. The relay operates with a coil power of 1.9W, has an operate and release time of 30 ms max, and supports a switching voltage of up to 277VAC or 150VDC. It meets UL and cUL ratings, has a 4 kV AC dielectric strength between coil and contacts, and operates from -40°C to 85°C. The contact material is silver alloy, and the housing is UL94V-2 flame resistant. The unit weighs 120 g.
Mounting Type: Flange Mount, Coil Voltage: 220VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TF-220DT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |