The PC673-2A-T-12A is a 30-amp power relay with dual contacts in a DPST NO configuration, featuring Fast-On terminals and a test button. It operates with a 12VAC coil consuming 2.5VA, has a maximum switching voltage of 277VAC, and supports resistive loads up to 25A at 277VAC. The relay has a 4kV AC dielectric strength between coil and contacts, an operate and release time of 30ms max, and operates from -40°C to 85°C. Its housing is UL94V-2 flame-resistant plastic, with an insulation resistance of 500MΩ min at 500VDC. The part is mounted via terminals and has a weight of 90g. Mechanical life is rated for 5×10⁷ operations and electrical life for 1×10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-12A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |