The PC673-2A-T-110AT is a 30 amp DPST normally open power relay with a 110VAC coil, terminals, a flange mount, and a test button. It features Fast-On and screw terminal options, dual contacts with T-bar construction, and a 4 kV AC dielectric isolation between coil and contacts. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with a contact resistance of 50 mΩ max and power consumption of 2.5 VA. Operating temperature range is -40°C to 85°C, with a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. It weighs 120 g and is constructed with UL94V-2 flame-resistant plastic.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-110AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |