The PC673-2A-SF-110DLT is a 30 amp DPST NO power relay with screw terminals and flange mounting, designed for AC or DC coil operation. It features a test button and LED indicator, with a 110VDC coil rated at 1.9W. The relay has a maximum switching voltage of 277VAC and 150VDC, with a dielectric strength of 4000 VAC between coil and contacts. Contact material is silver alloy, and operate and release times are 30 ms max. Operating temperature ranges from -40°C to 85°C, with mechanical life of 5 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The case is made of UL94V-2 flame-resistant plastic and weighs 120g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-110DLT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |