Picker Components General Purpose Relays PC673-2A-P-6A

Description
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673 series is a 30 A power relay with dual contacts and T-bar construction, available in SPST or DPST normally open contact forms. The PC673-2A-P variant features PCB pin termination and a DPST NO contact configuration. It supports AC or DC coils, with a 6VAC coil option consuming 2.5 VA. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with a dielectric strength of 4 kV AC between coil and contacts. It operates from -40°C to 85°C, has a mechanical life of 5 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. The case is constructed from UL94V-2 flame-resistant plastic, and initial contact resistance is 50 mΩ max. The part includes no test button or LED. The physical dimensions and weight are not fully specified for the PCB pin mounting variant.

Datasheet Summary
Powered by GS/AI

The PC673 series is a 30 A power relay with dual contacts and T-bar construction, available in SPST or DPST normally open contact forms. The PC673-2A-P variant features PCB pin termination and a DPST NO contact configuration. It supports AC or DC coils, with a 6VAC coil option consuming 2.5 VA. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with a dielectric strength of 4 kV AC between coil and contacts. It operates from -40°C to 85°C, has a mechanical life of 5 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. The case is constructed from UL94V-2 flame-resistant plastic, and initial contact resistance is 50 mΩ max. The part includes no test button or LED. The physical dimensions and weight are not fully specified for the PCB pin mounting variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-P-6A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-P-6A
General Purpose Relays 2500-PC673-2A-P-6A
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-P-6A
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393230-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1226N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers