The PC673-2A-P-24AT is a 30 A dual-contact power relay with DPST NO contacts, designed for PCB mounting via pins. It features a 24 VAC coil with a power consumption of 2.5 VA, operate and release times of 30 ms maximum, and a maximum switching voltage of 277 VAC. The relay meets UL94V-2 flammability ratings, has 4 kV AC dielectric strength between coil and contacts, and operates from -40°C to 85°C. Its contacts are made of silver alloy, with initial contact resistance of 50 mΩ maximum. The unit has a mechanical service life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Weight is 90 g for plug-in mounting.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-P-24AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |