The PC673-2A-P-12A is a 30A dual contact power relay with a DPST NO contact form and PCB pin mounting, designed for 12VAC coil operation. It has a coil power consumption of 2.5VA, operate and release times of 30ms max, and a contact rating of 25A at 277VAC for resistive loads. It provides 4kV AC dielectric strength between coil and contacts, operates from -40°C to 85°C, and has an electrical life of 1×10⁵ operations. The contacts are silver alloy, and the housing complies with UL94V-2 flame resistance. The weight is 90g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-P-12A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |