The PC673 series is a 30A power relay with SPST normally open contacts, available in Fast-On or screw terminal configurations, and designed for AC or DC coil operation. It features a dual contact T-bar construction, 4kV AC dielectric isolation between coil and contacts, and is rated for operation from -40°C to 85°C. The relay has a mechanical life of 5 × 10^7 operations and an electrical life of 1 × 10^5 operations at resistive loads. Coil power is specified at 2.5VA for AC operation. The PC673-1A-T-6A variant uses a 6VAC coil and terminal mounting with a test button.
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-6A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |