Picker Components General Purpose Relays PC673-1A-SF-6DL

Description
Mounting Type: Flange Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-6DL is a 30 A single-pole normally-open power relay with screw terminals and flange mounting, designed for AC or DC coil operation. It features a 6 VDC coil with 1.9 W power consumption, 4 kV AC dielectric strength between coil and contacts, and operates within -40°C to 85°C. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with 30 ms operate and release times. Contact material is silver alloy, and insulation resistance is 500 MΩ min at 500 VDC. The case is UL94V-2 flame-resistant plastic, and mechanical life is 5 × 10⁷ operations. The part includes a test button and can be ordered with an LED if paired with SF or SD mounting.

Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-6DL is a 30 A single-pole normally-open power relay with screw terminals and flange mounting, designed for AC or DC coil operation. It features a 6 VDC coil with 1.9 W power consumption, 4 kV AC dielectric strength between coil and contacts, and operates within -40°C to 85°C. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with 30 ms operate and release times. Contact material is silver alloy, and insulation resistance is 500 MΩ min at 500 VDC. The case is UL94V-2 flame-resistant plastic, and mechanical life is 5 × 10⁷ operations. The part includes a test button and can be ordered with an LED if paired with SF or SD mounting.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-SF-6DL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-SF-6DL
General Purpose Relays 2500-PC673-1A-SF-6DL
Mounting Type: Flange Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: Flange Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-SF-6DL
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.O 69.1102 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details