The PC673-1A-SF-48DLT is a 30 Amp SPST normally open power relay with screw terminals and flange mounting, rated for 48VDC coil operation. It includes a push-to-test button and an LED indicator. The relay supports switching up to 277VAC and 150VDC, with silver alloy contacts and a coil power consumption of 1.9W. It operates within a temperature range of -40°C to 85°C, has a dielectric strength of 4000 VAC between coil and contacts, and meets UL94V-2 flame resistance. The mechanical service life is rated at 5 × 10⁷ operations, and the electrical life is 1 × 10⁵ operations under resistive load. The operate and release times are 30 ms maximum.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SF-48DLT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |