The 56.OA01.0622S is a safety relay with force-guided contacts, designed for safety applications compliant with DIN EN 50205 and IEC/EN 61810, and suitable for use in systems meeting IEC 60204, EN ISO 13849, and EN 62061. It has a 2 NO/2 NC contact configuration and operates with a 6 V DC coil voltage range of 4.2 to 9.6 V. The relay includes AgNi10 contacts with a 5 µm gold plating and is designed for PCB mounting, with dimensions specified in millimeters. It meets Altech's ISO 9001 quality standard.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5601, 6V, 2NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA01.0622S | 56.OA01.0622S | 56.OA01.0622S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |