The PC673-1A-SF-12DLT is a 30-amp power relay with a single pole normally open contact, screw terminals, and flange mounting. It features a 12VDC coil with a power consumption of 1.9W, a test button, and an integrated LED. The relay has a dielectric strength of 4000 VAC between coil and contacts, operate and release times of 30 ms max, and operates from -40°C to 85°C. Contact material is silver alloy, with a maximum switching voltage of 277VAC and 150VDC. The unit weighs 120g and meets UL94V-2 flammability ratings.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SF-12DLT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |