Picker Components General Purpose Relays PC673-1A-SF-110DLT

Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-110DLT is a 30 A SPST normally open power relay with screw terminals and flange mounting, designed for switching AC or DC loads up to 277 VAC or 150 VDC. It features a 110 VDC coil with a power consumption of 1.9 W, a test button, and an integrated LED indicator. The relay has a dielectric strength of 4000 VAC between coil and contacts, operates within a temperature range of -40°C to 85°C, and provides an insulation resistance of 500 MΩ min. at 500 VDC. Contact material is silver alloy, with an initial contact resistance of 50 mΩ max. at 6 V, 1 A. Mechanical life exceeds 5 × 10^7 operations and electrical life is 1 × 10^5 operations at rated load. The case is UL94V-2 flame resistant and weighs 120 g when configured with screw terminals and flange mounting. Operate and release times are both 30 ms max.

Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-110DLT is a 30 A SPST normally open power relay with screw terminals and flange mounting, designed for switching AC or DC loads up to 277 VAC or 150 VDC. It features a 110 VDC coil with a power consumption of 1.9 W, a test button, and an integrated LED indicator. The relay has a dielectric strength of 4000 VAC between coil and contacts, operates within a temperature range of -40°C to 85°C, and provides an insulation resistance of 500 MΩ min. at 500 VDC. Contact material is silver alloy, with an initial contact resistance of 50 mΩ max. at 6 V, 1 A. Mechanical life exceeds 5 × 10^7 operations and electrical life is 1 × 10^5 operations at rated load. The case is UL94V-2 flame resistant and weighs 120 g when configured with screw terminals and flange mounting. Operate and release times are both 30 ms max.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-SF-110DLT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-SF-110DLT
General Purpose Relays 2500-PC673-1A-SF-110DLT
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-SF-110DLT
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA22.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Electromechanical Interface Relays - 153040 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details