The PC673-1A-P-6AT is a 30 A single-pole normally-open power relay with PCB pin termination and a 6 VAC coil. It features a T-bar contact construction, fast-on and screw terminal options, and a test button. The relay has a 4 kV AC dielectric strength between coil and contacts, operates at -40°C to 85°C, and supports switching up to 277 VAC. It meets UL94V-2 flammability rating and has a 500 MΩ minimum insulation resistance. Mechanical life is rated at 5 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under resistive load. Coil power consumption is 2.5 VA, with a must operate voltage of 4.8 VAC and release voltage of 0.6 VAC.
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-6AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |