The PC673-1A-P-48A is a 30 A SPST-NO power relay with a 48 VAC coil, designed for PCB mounting. It features fast-on and screw terminal options, dual contacts with T-bar construction, and a 4 kV AC dielectric strength between coil and contacts. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with an operate and release time of 30 ms maximum. Contact material is silver alloy, and insulation resistance is 500 MΩ minimum at 500 VDC. The operating temperature range is -40°C to 85°C. The case is rated UL94V-2 flame resistant and weighs 90 g. The relay meets UL and cUL ratings for resistive loads of 30 A at 277 VAC and inductive loads of 3 HP at 240 VAC.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-48A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |