The PC673-1A-P-24DT is a 30 A SPST normally open power relay with a 24 VDC coil, mounted via PCB pins. It features a T-bar dual contact design, 4 kV AC dielectric strength between coil and contacts, and a maximum switching voltage of 277 VAC or 150 VDC. The relay operates with 1.9 W coil power, has an operate and release time of 30 ms max, and is rated for -40°C to 85°C operating temperature. Contact material is silver alloy, with initial contact resistance of 50 mΩ max. It meets UL94V-2 flammability standards and has an electrical life of 1 × 10⁵ operations. The part includes no test button or LED.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-24DT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |