Picker Components Automotive Relays PC537-1C-24S-N-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC537 series is an ultraminiature, PCB-mounted automotive relay with a sealed, immersion-cleanable case, offering SPST-NO or SPDT contact forms. It operates from -40°C to 105°C and is RoHS compliant. The PC537-1C-24S-N-X variant has a 24VDC coil, 800 mW power consumption, AgNi contact material, and a sealed case with standard pin width. It supports a maximum switching current of 100 A at 28 VDC, with a maximum carry current of 15 A per contact. Contact switching capacity is rated up to 420 W. Operate time is 4 ms max, release time is 1.5 ms max. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 500 V RMS between coil and contacts. The unit weighs 4 grams.

Datasheet Summary
Powered by GS/AI

The PC537 series is an ultraminiature, PCB-mounted automotive relay with a sealed, immersion-cleanable case, offering SPST-NO or SPDT contact forms. It operates from -40°C to 105°C and is RoHS compliant. The PC537-1C-24S-N-X variant has a 24VDC coil, 800 mW power consumption, AgNi contact material, and a sealed case with standard pin width. It supports a maximum switching current of 100 A at 28 VDC, with a maximum carry current of 15 A per contact. Contact switching capacity is rated up to 420 W. Operate time is 4 ms max, release time is 1.5 ms max. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 500 V RMS between coil and contacts. The unit weighs 4 grams.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC537-1C-24S-N-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC537-1C-24S-N-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.4811 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details