The PC520 series is a 20 Amp subminiature PCB power relay with a 'Sugar Cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC and 250 VAC. It features a sealed, immersion-cleanable case, RoHS compliance, and Class F insulation. The relay operates with a 12 VDC coil, consumes 360 mW power, and has an operate time under 15 ms and release time under 10 ms. It is rated for operating temperatures from -40°C to 105°C, with an insulation resistance of 1,000 MΩ min at 500 VDC and dielectric strength of 2,500 VAC between contact and coil. Contact material is AgCdO, with an initial contact resistance of 100 milliohms max at 0.1 A, 6 VDC. The relay meets TV-8 surge requirements at 125 VAC and has a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-12C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |