The PC520 series is a subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC or 250 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay has a contact resistance of 100 milliohms max at 0.1 A, 6 VDC, and operates within a temperature range of -40°C to 105°C. It supports a 450 mW coil power variant with a 12 VDC coil, Must Operate Voltage of 9.00 VDC, and Must Release Voltage of 1.2 VDC. Operating time is less than 15 ms, release time less than 10 ms, and it has a mechanical life of 1 × 10⁷ operations. The part uses AgSnO₂ contact material and has a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-12C-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |