The PC520 is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, rated for 16 A at 277 VAC and 1 HP at 125 VAC or 250 VAC. It features AgCdO with gold-plated contacts, a sealed and immersion-cleanable enclosure, Class F insulation, and operates from -40°C to 105°C. The relay has a 360 mW coil for 48 VDC operation with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. It meets RoHS compliance and has a dielectric strength of 2,500 VAC between contact and coil. Contact resistance is 100 milliohms maximum at 0.1 A, 6 VDC. The mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations for general purpose loads.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-48SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |