The PC520 is a 20 A subminiature PCB power relay with a 'Sugar Cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and TV-8 rated at 125 VAC for inrush current. It features a sealed, immersion-cleanable enclosure, Class F insulation, and RoHS compliance. The relay operates with a 48 VDC coil, consuming 600 mW, and has a contact resistance of 100 mΩ max. Operating temperature ranges from -40°C to 105°C. It meets UL/CUL certification E93379, with dielectric strength of 2,500 VAC between contact and coil, and surge voltage capability of 4 kV. Weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-48CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |