The PC520 is a 20 A subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC resistive loads, and 1 HP at 125 VAC and 250 VAC inductive loads. It features AgCdO with gold-plated contacts, TV-8 rating at 125 VAC, Class F insulation, and operates from -40°C to 105°C. The relay is sealed, immersion cleanable, RoHS compliant, and has a maximum switching voltage of 250 VAC. Terminal strength is 5 N, operate time is less than 15 ms, and release time is less than 10 ms. Power consumption options include 360 mW, 450 mW, and 600 mW, with a 48 VDC coil variant available. The part weighs 10 grams and has an insulation resistance of 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-48CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |