The PC415H series is a subminiature PCB power relay with a 15 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design with Class B or Class F insulation, RoHS compliance, and operates at -55°C to 85°C. The relay has a 9 VDC coil with a power consumption of 0.36 W, an operate time of less than 10 ms, and a release time of less than 5 ms. Contact materials include AgSnO with gold plate for the CT variant. Dimensions and terminal strength are not specified for this exact part. The part number PC415H-1C-9CT-X is not explicitly printed, but the series characteristics apply to this variant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-9CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |