The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, B, or C contacts, designed for general-purpose switching. It features a sealed enclosure, RoHS compliance, and Class B insulation. It switches up to 15 A at 125 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. Contact resistance is 100 mΩ max at 0.1 A and 6 VDC. Operate time is under 10 ms, release time under 5 ms. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵. The 5 VDC coil draws 0.5 W, with must-operate voltage 3.5 VDC and must-release voltage 0.5 VDC. Operating temperature is -55 °C to 85 °C. The part mounts via PCB pins, weighs 9.5 grams, and meets UL/CUL E86876. The exact variant PC415H-1C-5C-X is not listed; series specifications apply.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-5C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |