Picker Components General Purpose Relays PC415H-1C-48SFG-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC415H is a 15-amp subminiature PCB power relay with 1-form A, B, or C contact configurations, sealed and immersion cleanable, and RoHS compliant. It has a PCB pin termination style, measures 9.5 grams, and operates from -55°C to 85°C. The relay has a coil power consumption of 0.36 W, with a must-operate voltage of 33.6 VDC and must-release voltage of 4.8 VDC for the 48 VDC coil variant. Contact material is AgCdO with gold plating, offering a maximum switching current of 20 A and dielectric strength of 1500 Vrms between coil and contacts. Mechanical life is 10^7 operations, electrical life is 10^5 operations, and contact resistance is 100 mΩ max at 0.1 A, 6 VDC. Operate time is less than 10 ms, release time less than 5 ms.

Datasheet Summary
Powered by GS/AI

PC415H is a 15-amp subminiature PCB power relay with 1-form A, B, or C contact configurations, sealed and immersion cleanable, and RoHS compliant. It has a PCB pin termination style, measures 9.5 grams, and operates from -55°C to 85°C. The relay has a coil power consumption of 0.36 W, with a must-operate voltage of 33.6 VDC and must-release voltage of 4.8 VDC for the 48 VDC coil variant. Contact material is AgCdO with gold plating, offering a maximum switching current of 20 A and dielectric strength of 1500 Vrms between coil and contacts. Mechanical life is 10^7 operations, electrical life is 10^5 operations, and contact resistance is 100 mΩ max at 0.1 A, 6 VDC. Operate time is less than 10 ms, release time less than 5 ms.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1C-48SFG-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1C-48SFG-X
General Purpose Relays 2500-PC415H-1C-48SFG-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1C-48SFG-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 13.61 - Electronic step/monostable relay 16A - 136182300001 - Finder S.p.A. con unico socio
Specs
Approvals ukca, CE-2, EAC-1
NO 1
View Details
Safety Relays - 56.O 69.1100 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details