The PC415H series is a 15 Amp subminiature PCB mount power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching. It features a sealed, immersion-cleanable enclosure, Class B insulation, and RoHS compliance. The relay has a 5VDC coil with a power consumption of 0.36 W, a 3.5 VDC must operate voltage, and a 0.5 VDC must release voltage. Contact rating is 15 A at 125 VAC or 28 VDC, with a maximum switching power of 420 W and 2500 VA. Electrical life is rated at 10^5 operations, and mechanical life at 10^7 operations. Operating temperature ranges from -55°C to 85°C. The termination style is PCB pin, with dimensions and pinout conforming to the standard footprint for the series. Contact material is AgSnO for the ST variant. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-5ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |