The PC415H series is a 15A subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching. It features a sealed, immersion-cleanable enclosure, Class F insulation, RoHS compliance, and a PCB pin termination style. The relay has a coil voltage of 12 VDC, consuming 0.36 W, with a must operate voltage of 8.4 VDC and a must release voltage of 1.2 VDC. It operates in temperatures from -55 °C to 85 °C, with an operate time under 10 ms and release time under 5 ms. The contacts are rated for 15 A at 125 VAC and 28 VDC, with a maximum switching power of 420 W or 2500 VA. The unit weighs 9.5 grams and meets UL/CUL E86876 standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-12SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |