The PC415H is a 15 Amp subminiature PCB power relay with 1 Form A, B, or C contacts, designed for general purpose switching. It has a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B or F insulation. The 5 VDC coil consumes 0.36 W, with a must operate voltage of 3.5 VDC and must release voltage of 0.5 VDC. Contacts are AgCdO with gold plating, rated for 15 A at 125 VAC and 28 VDC, with a maximum switching power of 420 W and 2500 VA. Operate time is less than 10 ms, release time less than 5 ms. Operating temperature ranges from -55°C to 85°C. Dielectric strength is 1500 Vrms between coil and contacts. The relay is PCB-mounted, weighing 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-5CFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |