The PC415H is a 15 Amp subminiature PCB power relay with 1 Form A contact configuration, designed for general-purpose switching applications. It features a sealed, immersion-cleanable package with Class F insulation and RoHS compliance. The relay has a coil voltage rating of 3 VDC, consuming 0.36 W of power, with a must operate voltage of 2.1 VDC and must release voltage of 0.3 VDC. It operates in less than 10 ms and releases in less than 5 ms, with an operating temperature range of -55°C to 85°C. Contact material is AgCdO, and the relay supports a maximum switching current of 15 A at 125 VAC and 28 VDC. The part is mounted via PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-3SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |