Picker Components General Purpose Relays PC415H-1A-3CF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H series is a subminiature PCB power relay with 15 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure and RoHS compliance. The relay has a coil power consumption of 0.36 W, operate time under 10 ms, and release time under 5 ms. It operates across a temperature range of -55 °C to 85 °C, with an insulation resistance of at least 1,000 MΩ at 500 VDC and a dielectric strength of 1,500 Vrms between coil and contacts. The contact material is AgCdO, AgSnO, or AgCdO with gold plating, and it meets UL/CUL rating E86876. The package uses a PCB pin termination with dimensions tailored for standard board layouts.

Datasheet Summary
Powered by GS/AI

The PC415H series is a subminiature PCB power relay with 15 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure and RoHS compliance. The relay has a coil power consumption of 0.36 W, operate time under 10 ms, and release time under 5 ms. It operates across a temperature range of -55 °C to 85 °C, with an insulation resistance of at least 1,000 MΩ at 500 VDC and a dielectric strength of 1,500 Vrms between coil and contacts. The contact material is AgCdO, AgSnO, or AgCdO with gold plating, and it meets UL/CUL rating E86876. The package uses a PCB pin termination with dimensions tailored for standard board layouts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1A-3CF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1A-3CF-X
General Purpose Relays 2500-PC415H-1A-3CF-X
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1A-3CF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.O 69.0600 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details