The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "sugar cube" footprint, sealed and immersion-cleanable construction, and is RoHS compliant with AgCdO or AgSnO contact materials. The relay has a 48 VDC coil variant with 800 mW coil power, a must operate voltage of 33.6 VDC, and a must release voltage of 4.8 VDC. It operates in temperatures from -55 to 85 °C, with an operate time under 10 ms and release time under 5 ms. Insulation is Class B or Class F, with dielectric strength of 1500 Vrms between coil and contacts. The relay meets UL/CUL ratings E86876, has a mechanical life of 10⁷ operations, and a 9.5 gram weight.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48BS-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |